Status: | Unknown |
---|---|
Series: | Modular Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 8A |
Contact Voltage AC Max | 120V |
For Use With | ABB Modular Series 3 & 5 Position Holders |
Contact Voltage DC Max | - |
Product Range | Modular Series |
SVHC | No SVHC (15-Jan-2018) |
ABB Modular Contact Block | Distrelec |
Switch Contact Block, 1P, 120V, Screw | Newark Electronics |
SWITCH CONTACT BLOCK, 1P, 120V, SCREW | element14 |
Where can I find additional details, specifications and documents for a 1SFA611610R1001?
Additional datasheets, footprints and schematics for 1SFA611610R1001 are listed on our Part Details page. You can also find images and similar parts to 1SFA611610R1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA611610R1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SFA611610R1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA611610R1001 fall under?
The 1SFA611610R1001 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 1SFA611610R1001 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA611610R1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA611610R1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SFA611610R1001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SFA611610R1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA611610R1001 often in real-time on the comparison pages.
What if I can't find stock of 1SFA611610R1001?
You can fill out our help required form which you can use to request a quote for 1SFA611610R1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.