1SFA611400R1003 Part Information
Details for 1SFA611400R1003 by ABB Group
Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2800 |
Stock Information
Details
Part Downloads
Part Specifications
Indicator Lens Colour | Yellow |
Lens Shape | Round |
Mounting Hole Dia | 22mm |
Accessory Type | Pilot Light Head |
Product Range | Modular Series |
SVHC | No SVHC (15-Jan-2018) |
For Use With | ABB Modular Series |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PILOT LIGHT HEAD, YELLOW, ROUND, 22MM; Indicator Lens Colour:Yellow; Lens Shape:Round; Mounting Hole Dia:22mm; Accessory Type:Pilot Light Head; Product Range:Modular Series; SVHC:No SVHC (15-Jan-2018); For Use With:ABB Modular SeriesRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1SFA611400R1003?
Additional datasheets, footprints and schematics for 1SFA611400R1003 are listed in our Part Details tab. You can also find the 1SFA611400R1003 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA611400R1003 in the Pricing & Inventory tab next to part details. You can view 1SFA611400R1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA611400R1003 fall under?
The 1SFA611400R1003 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 1SFA611400R1003 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA611400R1003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA611400R1003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SFA611400R1003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1SFA611400R1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA611400R1003 often in real-time on the comparison pages.
What if I can't find stock of 1SFA611400R1003?
You can fill out our help required form which you can use to request a quote for 1SFA611400R1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.