Status: | Unknown |
---|---|
Series: | M2SS Series |
RoHS: | Compliant |
For Use With | ABB C2SS Series Non-illuminated 2-Position Selector Switches |
---|---|
IP / NEMA Rating | IP66 |
Product Range | M2SS Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Selector Switch | RS |
Switch: rotary | Transfer Multisort Elektronik |
Mod 2Pos Sele-Maint-Blk-Blk Plastic Beze | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SFA611201R1006?
Additional datasheets, footprints and schematics for 1SFA611201R1006 are listed on our Part Details page. You can also find images and similar parts to 1SFA611201R1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA611201R1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SFA611201R1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA611201R1006 fall under?
The 1SFA611201R1006 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 1SFA611201R1006 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA611201R1006 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA611201R1006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SFA611201R1006 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SFA611201R1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA611201R1006 often in real-time on the comparison pages.
What if I can't find stock of 1SFA611201R1006?
You can fill out our help required form which you can use to request a quote for 1SFA611201R1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.