1SFA611100R3102 Part Information
Details for 1SFA611100R3102 by ABB Group
Switches & Relays > Switches > Switch Components > Switch Actuators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.1000 |
Stock Information
Details
Part Downloads
Part Specifications
For Use With | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches |
IP / NEMA Rating | IP66 |
Product Range | MP Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Alternative Part Descriptions
- ACTUATOR, PUSHBUTTON SWITCH, GRN; For Use With:ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches; IP / NEMA Rating:IP66; Product Range:MP Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1SFA611100R3102?
Additional datasheets, footprints and schematics for 1SFA611100R3102 are listed in our Part Details tab. You can also find the 1SFA611100R3102 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA611100R3102 in the Pricing & Inventory tab next to part details. You can view 1SFA611100R3102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA611100R3102 fall under?
The 1SFA611100R3102 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 1SFA611100R3102 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA611100R3102 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA611100R3102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SFA611100R3102 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1SFA611100R3102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA611100R3102 often in real-time on the comparison pages.
What if I can't find stock of 1SFA611100R3102?
You can fill out our help required form which you can use to request a quote for 1SFA611100R3102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.