Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 690V |
For Use With | A 3-Pole Contactors |
Contact Voltage DC Max | 250V |
Product Range | - |
Auxiliary Contact Block | RS |
Contact Block, Front Mount, 1No | Newark Electronics |
CONTACT BLOCK, FRONT MOUNT, 1NO | element14 |
Auxiliary contacts | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1SBN010010R1010?
Additional datasheets, footprints and schematics for 1SBN010010R1010 are listed on our Part Details page. You can also find images and similar parts to 1SBN010010R1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SBN010010R1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SBN010010R1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SBN010010R1010 fall under?
The 1SBN010010R1010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SBN010010R1010 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SBN010010R1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SBN010010R1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SBN010010R1010 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1SBN010010R1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SBN010010R1010 often in real-time on the comparison pages.
What if I can't find stock of 1SBN010010R1010?
You can fill out our help required form which you can use to request a quote for 1SBN010010R1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.