Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.74
|
324
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 2A |
Contact Voltage AC Max | 690V |
For Use With | A 3-Pole Contactors |
Contact Voltage DC Max | 250V |
Product Range | - |
Contact Configuration | 1NC |
Front mount auxiliary contact block,1 NC | RS |
Where can I find additional details, specifications and documents for a 1SBN010010R1001.?
Additional datasheets, footprints and schematics for 1SBN010010R1001. are listed on our Part Details page. You can also find images and similar parts to 1SBN010010R1001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SBN010010R1001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SBN010010R1001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SBN010010R1001. fall under?
The 1SBN010010R1001. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SBN010010R1001. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SBN010010R1001. you can contact the distributor directly for product support, shipping queries etc.
Is the 1SBN010010R1001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SBN010010R1001. have stock available?
Authorised distributors including RS have stock available or on a lead time for 1SBN010010R1001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SBN010010R1001. often in real-time on the comparison pages.
What if I can't find stock of 1SBN010010R1001.?
You can fill out our help required form which you can use to request a quote for 1SBN010010R1001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.