Status: | Unknown |
---|---|
Series: | AFS Series |
RoHS: | Unknown |
Load Current Inductive | 21A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 18.5kW |
Switching Current AC1 | 50A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | 50A |
Switching Current AC3 | 21A |
Product Range | AFS Series |
SVHC | No SVHC (15-Jan-2018) |
Contactor, 3Pst-No, 690V, Din Rail/Panel | Newark Electronics |
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL | element14 |
Where can I find additional details, specifications and documents for a 1SBL277082R1322?
Additional datasheets, footprints and schematics for 1SBL277082R1322 are listed on our Part Details page. You can also find images and similar parts to 1SBL277082R1322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SBL277082R1322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SBL277082R1322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SBL277082R1322 fall under?
The 1SBL277082R1322 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 1SBL277082R1322 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SBL277082R1322 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SBL277082R1322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SBL277082R1322 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SBL277082R1322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SBL277082R1322 often in real-time on the comparison pages.
What if I can't find stock of 1SBL277082R1322?
You can fill out our help required form which you can use to request a quote for 1SBL277082R1322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.