Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | - |
Approvals / Standards | - |
IP Rating | IP65 |
Switch Case | Thermoplastic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pushbutton Station, Thermoplastic, Ip65 | Newark Electronics |
PUSHBUTTON STATION, THERMOPLASTIC, IP65 | element14 |
Where can I find additional details, specifications and documents for a 1RMSKC?
Additional datasheets, footprints and schematics for 1RMSKC are listed on our Part Details page. You can also find images and similar parts to 1RMSKC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1RMSKC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1RMSKC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1RMSKC fall under?
The 1RMSKC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1RMSKC when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1RMSKC you can contact the distributor directly for product support, shipping queries etc.
Is the 1RMSKC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1RMSKC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1RMSKC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1RMSKC often in real-time on the comparison pages.
What if I can't find stock of 1RMSKC?
You can fill out our help required form which you can use to request a quote for 1RMSKC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.