Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | - |
IP Rating | IP66 |
Switch Case | Thermoplastic |
Product Range | - |
Approval Category | IEC 947-5-5 |
External Depth | 106.5mm |
External Length / Height | 74.4mm |
External Width | 101mm |
Height | 74.4mm |
Insulation Voltage | 690V |
Control Unit, Emergency Stop | Newark Electronics |
CONTROL UNIT, EMERGENCY STOP | element14 |
Where can I find additional details, specifications and documents for a 1RMSC50?
Additional datasheets, footprints and schematics for 1RMSC50 are listed on our Part Details page. You can also find images and similar parts to 1RMSC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1RMSC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1RMSC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1RMSC50 fall under?
The 1RMSC50 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1RMSC50 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1RMSC50 you can contact the distributor directly for product support, shipping queries etc.
Is the 1RMSC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1RMSC50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1RMSC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1RMSC50 often in real-time on the comparison pages.
What if I can't find stock of 1RMSC50?
You can fill out our help required form which you can use to request a quote for 1RMSC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.