Contact Configuration | SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | - |
IP Rating | IP66 |
Switch Case | Thermoplastic |
Product Range | - |
Approval Category | IEC 947-5-1 |
External Depth | 78mm |
External Length / Height | 74.4mm |
External Width | 101mm |
Insulation Voltage | 690V |
Control Unit, Stop | Newark Electronics |
CONTROL UNIT, STOP | Farnell |
Where can I find additional details, specifications and documents for a 1RC?
Additional datasheets, footprints and schematics for 1RC are listed on our Part Details page. You can also find images and similar parts to 1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1RC fall under?
The 1RC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1RC when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1RC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1RC often in real-time on the comparison pages.
What if I can't find stock of 1RC?
You can fill out our help required form which you can use to request a quote for 1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.