Status: | Unknown |
---|---|
Series: | KN Series |
RoHS: | Compliant |
Sensing Temperature Min | -200°C |
---|---|
Sensing Temperature Max | 600°C |
Resistance | 100ohm |
Product Range | KN Series |
RoHS Compliant | Yes |
Platinum Rtd, 100 Ohm, -200 To 600Deg C | Newark Electronics |
CERAMIC WIRE WOUND PLATINUM RTD ELEMENTS - CLASS A, CLASS 1/3B AND CLASS 1/10B | Avnet America |
Where can I find additional details, specifications and documents for a 1PT100KN1515CLA?
Additional datasheets, footprints and schematics for 1PT100KN1515CLA are listed on our Part Details page. You can also find images and similar parts to 1PT100KN1515CLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PT100KN1515CLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PT100KN1515CLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PT100KN1515CLA fall under?
The 1PT100KN1515CLA is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1PT100KN1515CLA when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PT100KN1515CLA you can contact the distributor directly for product support, shipping queries etc.
Is the 1PT100KN1515CLA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1PT100KN1515CLA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1PT100KN1515CLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PT100KN1515CLA often in real-time on the comparison pages.
What if I can't find stock of 1PT100KN1515CLA?
You can fill out our help required form which you can use to request a quote for 1PT100KN1515CLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.