Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Temperature Min | -200°C |
---|---|
Sensing Temperature Max | 600°C |
Resistance | 100ohm |
RoHS Compliant | Yes |
Rtd, 100 Ohm, -200 To 600Deg C | Newark Electronics |
CERAMIC WIRE WOUND PLATINUM RTD ELEMENTS - CLASS B | Avnet America |
RTD, 100 OHM, 600°C | Farnell |
Where can I find additional details, specifications and documents for a 1PT100KN1515?
Additional datasheets, footprints and schematics for 1PT100KN1515 are listed on our Part Details page. You can also find images and similar parts to 1PT100KN1515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PT100KN1515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PT100KN1515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PT100KN1515 fall under?
The 1PT100KN1515 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1PT100KN1515 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PT100KN1515 you can contact the distributor directly for product support, shipping queries etc.
Is the 1PT100KN1515 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1PT100KN1515 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1PT100KN1515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PT100KN1515 often in real-time on the comparison pages.
What if I can't find stock of 1PT100KN1515?
You can fill out our help required form which you can use to request a quote for 1PT100KN1515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.