Status: | Unknown |
---|---|
Series: | 1PS79SB Series |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0334
|
894,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
26,590
in stock
|
Buy Now | |
element14
from US$0.06
|
24,090
in stock
|
Buy Now | |
Farnell
from US$0.06
|
23,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.0363
|
5,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.0401
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0488
|
2,920
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0260
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | 1PS79SB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 120mA |
Current Ifsm | 200mA |
Diode Type | Schottky |
Forward Voltage | 380mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
SMD Marking | T |
1PS79SB40 Series 40 V 120 mA SMT General Purpose Schottky Diode - SOD-523 | Future Electronics |
Schottky Rectifier, 120Ma, 40V, Sod523 | Newark Electronics |
DIODE, SCHOTTKY, SOD-523 | element14 |
Single Schottky dio,40V,120mA,1PS79SB40 | RS |
Diode Schottky 40V 0.12A 2-Pin SOD-523 T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1PS79SB40 115?
Additional datasheets, footprints and schematics for 1PS79SB40 115 are listed on our Part Details page. You can also find images and similar parts to 1PS79SB40 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PS79SB40 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PS79SB40 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PS79SB40 115 fall under?
The 1PS79SB40 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1PS79SB40 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PS79SB40 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 1PS79SB40 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1PS79SB40 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1PS79SB40 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PS79SB40 115 often in real-time on the comparison pages.
What if I can't find stock of 1PS79SB40 115?
You can fill out our help required form which you can use to request a quote for 1PS79SB40 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.