1PS76SB70 115 Semiconductors - Discretes by Nexperia

DIODE SCHOTTKY SOD-323

Status: Unknown
Series: 1PS76SB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0206

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0206
222,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0355
90,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0324
84,000
in stock
Buy Now
Logo for RS
RS
from US$0.06
58,100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
11,439
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0288
10,611
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0470
8,670
in stock
Buy Now
Logo for element14
element14
from US$0.0392
8,670
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
33,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
21,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0208
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 70V
Forward Current If(AV) 70mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 100mA
Operating Temperature Max 150°C
Diode Case Style SOD-323
No. of Pins 2Pins
Product Range 1PS76SB Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Alternate Case Style SC-76
Current If @ Vf 70mA
Current Ifsm 100mA
Diode Type Schottky
Forward Voltage 410mV
Junction Temperature Tj Max 150°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
SMD Marking S2

Alternative Descriptions

1PS76SB70 Series 70 V 70 mA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics
MISCELLANEOUS MOSFETS | Farnell
Diode Schottky 70V 0.07A 2-Pin SOD-323 T/R | Avnet Asia
Single Schottky dio,70V,70mA,1PS76SB70 | RS
Diode: Schottky rectifying | Transfer Multisort Elektronik
Schottky Rectifier, 70Ma 70V Sod323 | Newark Electronics
DIODE, SCHOTTKY, SOD-323 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1PS76SB70 115?

Additional datasheets, footprints and schematics for 1PS76SB70 115 are listed on our Part Details page. You can also find images and similar parts to 1PS76SB70 115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1PS76SB70 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PS76SB70 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1PS76SB70 115 fall under?

The 1PS76SB70 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1PS76SB70 115 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1PS76SB70 115 you can contact the distributor directly for product support, shipping queries etc.

Is the 1PS76SB70 115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1PS76SB70 115 have stock available?

Authorised distributors including Future Electronics, Farnell, Avnet Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1PS76SB70 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1PS76SB70 115 often in real-time on the comparison pages.

What if I can't find stock of 1PS76SB70 115?

You can fill out our help required form which you can use to request a quote for 1PS76SB70 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay