Status: | Unknown |
---|---|
Series: | 1PS76SB Series |
RoHS: | Unknown |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0202
|
474,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0213
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
78,153
in stock
|
Buy Now | |
element14
from US$0.06
|
78,153
in stock
|
Buy Now | |
Farnell
from US$0.05
|
78,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.0219
|
73,771
in stock
|
Buy Now | |
Avnet America
from US$0.0185
|
60,000
in stock
|
Buy Now | |
RS
from US$0.06
|
32,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,410
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | 1PS76SB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
1PS76SB10 Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
Diode Schottky 30V 0.2A 2-Pin SOD-323 T/R | Avnet Asia |
Schottky Rectifier, 0.2A 30V Sod323 | Newark Electronics |
DIODE, SCHOTTKY, 200MA, 30V, SOD-323 | element14 |
Single Schottky dio,30V,200mA,1PS76SB10 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1PS76SB10 115?
Additional datasheets, footprints and schematics for 1PS76SB10 115 are listed on our Part Details page. You can also find images and similar parts to 1PS76SB10 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PS76SB10 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PS76SB10 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PS76SB10 115 fall under?
The 1PS76SB10 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1PS76SB10 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PS76SB10 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 1PS76SB10 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1PS76SB10 115 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1PS76SB10 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PS76SB10 115 often in real-time on the comparison pages.
What if I can't find stock of 1PS76SB10 115?
You can fill out our help required form which you can use to request a quote for 1PS76SB10 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.