Status: | Unknown |
---|---|
Series: | 1PS3 Series |
RoHS: | Unknown |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.0209
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0223
|
4,781
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
4,183
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
225
in stock
|
Buy Now | |
element14
from US$0.0316
|
225
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
225
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0213
|
-
|
Buy Now | |
Avnet Asia
from US$0.0373
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | 1PS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 4A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
1PS302 Series 80 V 170 mA Surface Mount High Speed Double Diode - SOT-323 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode, 80V, 0.17A, Hi-Speed Sc70 | Newark Electronics |
DIODE, 80V, 0.17A, HI-SPEED SC70 | element14 |
Diode Switching 85V 0.2A 3Pin UMT | RS |
Diode Switching 85V 0.2A 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1PS302 115?
Additional datasheets, footprints and schematics for 1PS302 115 are listed on our Part Details page. You can also find images and similar parts to 1PS302 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PS302 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PS302 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PS302 115 fall under?
The 1PS302 115 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1PS302 115 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PS302 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 1PS302 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1PS302 115 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1PS302 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PS302 115 often in real-time on the comparison pages.
What if I can't find stock of 1PS302 115?
You can fill out our help required form which you can use to request a quote for 1PS302 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.