Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Desiccant Bag Material | Plastic |
---|---|
External Length | 114mm |
External Width | 76mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DESICCANT, TYVEK, 1 UNIT, 300/PAIL | RS |
Desiccant, Plastic Pouch, Pk300 | Newark Electronics |
DESICCANT, PLASTIC POUCH, PK300 | element14 |
Desiccant Tyvek Plastic Pouch 3x4.5",https://www.futureelectronics.com/p/6049111?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Desiccant | RS Americas |
Where can I find additional details, specifications and documents for a 1PLDES300?
Additional datasheets, footprints and schematics for 1PLDES300 are listed on our Part Details page. You can also find images and similar parts to 1PLDES300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1PLDES300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1PLDES300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1PLDES300 fall under?
The 1PLDES300 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 1PLDES300 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1PLDES300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1PLDES300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1PLDES300 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1PLDES300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1PLDES300 often in real-time on the comparison pages.
What if I can't find stock of 1PLDES300?
You can fill out our help required form which you can use to request a quote for 1PLDES300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.