Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 15ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE SWITCH, 1 CH, SPDT, 15R, SC-70 | Farnell |
Analogue Switch, 1 Ch, Spdt, 15R, Sc-70 | Newark Electronics |
Automotive 5-V, 2:1 (SPDT), 1-channel analog switch | Texas Instruments |
Where can I find additional details, specifications and documents for a 1P1G3157QDCKRQ1 .?
Additional datasheets, footprints and schematics for 1P1G3157QDCKRQ1 . are listed on our Part Details page. You can also find images and similar parts to 1P1G3157QDCKRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1P1G3157QDCKRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1P1G3157QDCKRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1P1G3157QDCKRQ1 . fall under?
The 1P1G3157QDCKRQ1 . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 1P1G3157QDCKRQ1 . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1P1G3157QDCKRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1P1G3157QDCKRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1P1G3157QDCKRQ1 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for 1P1G3157QDCKRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1P1G3157QDCKRQ1 . often in real-time on the comparison pages.
What if I can't find stock of 1P1G3157QDCKRQ1 .?
You can fill out our help required form which you can use to request a quote for 1P1G3157QDCKRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.