Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
9,798
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
9,798
in stock
|
Buy Now | |
element14
from US$0.0301
|
9,798
in stock
|
Buy Now | |
Chip One Stop
from US$0.0097
|
4,612
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
-
|
Buy Now | |
Avnet America
from US$0.0237
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N916 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
Diode, Small Sigl, 100V, 0.2A, Do-204Ah | Newark Electronics |
DIODE, SMALL SIGL, 100V, 0.2A, DO-204AH | element14 |
1N916 Series 1 V 200 mA 100 V Max Reverse DC Voltage Small Signal Diode-DO-35 | Future Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N916?
Additional datasheets, footprints and schematics for 1N916 are listed on our Part Details page. You can also find images and similar parts to 1N916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N916 fall under?
The 1N916 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N916 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N916 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N916 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N916 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 1N916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N916 often in real-time on the comparison pages.
What if I can't find stock of 1N916?
You can fill out our help required form which you can use to request a quote for 1N916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.