Status: | Unknown |
---|---|
Series: | 1N821 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-204AA |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N821 Series |
Automotive Qualification Standard | - |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Max | 500mW |
Termination Type | Axial Leaded |
Zener Voltage Vz Typ:6.2V | element14 |
Zener Diode, 500Mw, 6.2V, Do-7 | Newark Electronics |
DIODE, ZENER, VZ 6.2V | Farnell |
Where can I find additional details, specifications and documents for a 1N821?
Additional datasheets, footprints and schematics for 1N821 are listed on our Part Details page. You can also find images and similar parts to 1N821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N821 fall under?
The 1N821 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N821 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N821 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N821 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for 1N821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N821 often in real-time on the comparison pages.
What if I can't find stock of 1N821?
You can fill out our help required form which you can use to request a quote for 1N821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.