Prices starting from US$0.07
Product Specifications |
---|
DS0710 SMALL SIGNAL SCHOTTKY DIODE |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Small Signal Schottky Diode, Single, 60 V, 15 Ma, 410 Mv, 50 Ma, 200 C Rohs Compliant: Yes |Stmicroelectronics 1N6263 | Newark Electronics |
DIODE, RF, SCHOTTKY | element14 |
1N6263 Series 60 V 15 mA Through Hole Small Signal Schottky Diode - DO-35 | Future Electronics |
Diode Schottky 15mA 60V DO35 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Small Signal Schottky 60V 0.015A 2-Pin DO-35 | Avnet America |
Where can I find additional details, specifications and documents for a 1N6263?
Additional datasheets, footprints and schematics for 1N6263 are listed on our Part Details page. You can also find images and similar parts to 1N6263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N6263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N6263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N6263 fall under?
The 1N6263 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to 1N6263 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N6263 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N6263 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1N6263 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 1N6263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N6263 often in real-time on the comparison pages.
What if I can't find stock of 1N6263?
You can fill out our help required form which you can use to request a quote for 1N6263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.