Status: | Unknown |
---|---|
Series: | 1N5821 |
RoHS: | Compliant |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
SCHOTTKY RECT, 3A, 30V, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a 1N5821G?
Additional datasheets, footprints and schematics for 1N5821G are listed on our Part Details page. You can also find images and similar parts to 1N5821G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5821G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5821G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5821G fall under?
The 1N5821G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5821G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5821G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5821G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5821G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1N5821G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5821G often in real-time on the comparison pages.
What if I can't find stock of 1N5821G?
You can fill out our help required form which you can use to request a quote for 1N5821G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.