1N5821 R0 Semiconductors - Discretes by Taiwan Semiconductor

SCHOTTKY RECTIFIER 3A 30V DO-201AD

Status: Unknown
Series: 1N5820 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Repetitive Reverse Voltage Vrrm Max 30V
Forward Current If(AV) 3A
Diode Configuration Single
Diode Case Style DO-201AD
No. of Pins 2Pins
Forward Voltage VF Max 900mV
Forward Surge Current Ifsm Max 80A
Operating Temperature Max 125°C
Product Range 1N5820 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current If @ Vf 3A
Current Ifsm 80A
Diode Type Schottky
External Diameter 5.6mm
External Length / Height 9.5mm
Forward Current If Max 3A
Junction Temperature Tj Max 125°C
Junction Temperature Tj Min -65°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Semiconductor Technology Si
Termination Type Axial Leaded


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5821 R0?

Additional datasheets, footprints and schematics for 1N5821 R0 are listed on our Part Details page. You can also find images and similar parts to 1N5821 R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5821 R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5821 R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5821 R0 fall under?

The 1N5821 R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5821 R0 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5821 R0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5821 R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N5821 R0 have stock available?

There is no stock from authorised distributors for 1N5821 R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5821 R0 often in real-time on the comparison pages.

What if I can't find stock of 1N5821 R0?

You can fill out our help required form which you can use to request a quote for 1N5821 R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay