Status: | Unknown |
---|---|
Series: | 1N5820 |
RoHS: | Compliant |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Schottky barrier diode,1N5820RLG 3A 20V | RS |
1N5820 Series 3 A 20 V Schottky Axial Lead Rectifier - DO-201AD | Future Electronics |
Where can I find additional details, specifications and documents for a 1N5820RLG?
Additional datasheets, footprints and schematics for 1N5820RLG are listed on our Part Details page. You can also find images and similar parts to 1N5820RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5820RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5820RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5820RLG fall under?
The 1N5820RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5820RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5820RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5820RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5820RLG have stock available?
Authorised distributors including RS, Farnell, Future Electronics and element14 have stock available or on a lead time for 1N5820RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5820RLG often in real-time on the comparison pages.
What if I can't find stock of 1N5820RLG?
You can fill out our help required form which you can use to request a quote for 1N5820RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.