Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
33,150
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Forward Voltage VF Max | 510mV |
RoHS Compliant | Yes |
1N5819 Schottky Diode 40V 1A SOD123F | RS |
Diode, super barrier rectifier, 40V, 1A, MSL 1, low forward voltage, SOD123F | Diodes Inc 1N5819HW1-7-F | RS Americas |
Diode Schottky 40V 1A 2-Pin SOD-123F T/R | Avnet Silica |
SCHOTTKY-DIODE 1A 40V SOD123F | Rutronik |
Schottky Rectifier, Single, 40V, Sod123F | Newark Electronics |
1N5819HW1 Series Single 40 V 30 A Surface Mount Schottky Rectifier - SOD-123F | Future Electronics |
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD123F | element14 |
Where can I find additional details, specifications and documents for a 1N5819HW1-7-F?
Additional datasheets, footprints and schematics for 1N5819HW1-7-F are listed on our Part Details page. You can also find images and similar parts to 1N5819HW1-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819HW1-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819HW1-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819HW1-7-F fall under?
The 1N5819HW1-7-F is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5819HW1-7-F when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819HW1-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819HW1-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5819HW1-7-F have stock available?
Authorised distributors including RS, RS Americas, Avnet Silica, Rutronik and Newark Electronics have stock available or on a lead time for 1N5819HW1-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819HW1-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N5819HW1-7-F?
You can fill out our help required form which you can use to request a quote for 1N5819HW1-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.