Status: | Unknown |
---|---|
Series: | 1N5819 Series |
RoHS: | Unknown |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
14,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0366
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,743
in stock
|
Buy Now | |
element14
from US$0.10
|
6,743
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,100
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Rutronik
from US$0.0425
|
-
|
Buy Now | |
Avnet America
from US$0.0346
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0436
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 125°C |
Product Range | 1N5819 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Diode Schottky 40V 1A 2Pin DO41 | RS |
1N5819 Series 40 V 1 A Through Hole Schottky Barrier Rectifier - DO-41 | Future Electronics |
Schottky Rectifier, 3A, 40V, Do41 | Newark Electronics |
DIODE, SCHOTTKY, 40V, 1A, DO-41 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 1A 2-Pin DO-41 T/R | Avnet Silica |
SCHOTTKY-DIODE 1A 40V DO-41 | Rutronik |
Diode Schottky 40V 1A 2Pin DO41 | Diodes Inc 1N5819-T | RS Americas |
Where can I find additional details, specifications and documents for a 1N5819-T?
Additional datasheets, footprints and schematics for 1N5819-T are listed on our Part Details page. You can also find images and similar parts to 1N5819-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819-T fall under?
The 1N5819-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5819-T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5819-T have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5819-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819-T often in real-time on the comparison pages.
What if I can't find stock of 1N5819-T?
You can fill out our help required form which you can use to request a quote for 1N5819-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.