Status: | Unknown |
---|---|
Series: | 1N5819 |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
59,450
in stock
|
Buy Now | |
element14
from US$0.09
|
134,280
in stock
|
Buy Now | |
Farnell
from US$0.14
|
133,356
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0333
|
31,400
in stock
|
Buy Now | |
Micros
from US$0.0160
|
25,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
17,074
in stock
|
Buy Now | |
Future Electronics
from US$0.0251
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
8,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0212
|
3,825
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,685
in stock
|
Buy Now | |
Conrad
from US$0.09
|
3,650
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,235
in stock
|
Buy Now | |
Jameco Electronics
from US$0.07
|
940
in stock
|
Buy Now | |
Microchip Technology
from US$6.30
|
351
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$6.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency Mechanical Characteristics Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5817, 1N5818, 1N5819 |
Lead Temperature for Soldering Purposes: 260°C Max for 10 seconds |
These are Pb-Free Devices |
Compliance | Pb-free |
---|
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | N/A ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Peak ForwardSurge CurrentIFSM (A) | 25 A |
Forward Voltage Drop VF (V) | 0.9 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 1000 µA |
@ VR (V) | 40 V |
TotalCapacitance CT (pF) | 110 pF |
Status: | Unknown |
---|---|
Series: | 1N5810 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 125°C |
Product Range | 1N5810 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 25A |
Diode Type | Schottky |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Current If Max | 1A |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | 1N5819 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | 1N5819 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 25A |
Device Marking | 1N5819 |
Diode Type | Schottky |
Forward Current If Max | 1A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 1A, 40V, DO-41 | element14 |
Rectifier Diode, Single, 40 V, 1 A, Do-41, 2, 900 Mv Rohs Compliant: Yes |Stmicroelectronics 1N5819 | Newark Electronics |
1N5819 Series Low Drop Power 1 A 40 V Schottky Rectifier Through Hole - DO-41 | Future Electronics |
Diode Schottky 40V 1A 2-Pin DO-41 Ammo | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N5819?
Additional datasheets, footprints and schematics for 1N5819 are listed on our Part Details page. You can also find images and similar parts to 1N5819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5819 fall under?
The 1N5819 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5819 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5819 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5819 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5819 have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Micros have stock available or on a lead time for 1N5819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5819 often in real-time on the comparison pages.
What if I can't find stock of 1N5819?
You can fill out our help required form which you can use to request a quote for 1N5819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.