Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0386
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,101
in stock
|
Buy Now | |
element14
from US$0.07
|
1,101
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,101
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0401
|
-
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
RoHS Compliant | Yes |
1N5817 Series 20 V 1 A Through Hole Schottky Barrier Rectifier - DO-41 | Future Electronics |
20V 10A Schottky Rectifier 2-Pin DO-41 | RS |
Schottky Rectifier, Single, 20V, Do-41 | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 20V, DO-41 | element14 |
Diode Schottky 20V 1A 2-Pin DO-41 T/R | Avnet Silica |
SCHOTTKY-DIODE 1A 20V DO41 | Rutronik |
Where can I find additional details, specifications and documents for a 1N5817-T?
Additional datasheets, footprints and schematics for 1N5817-T are listed on our Part Details page. You can also find images and similar parts to 1N5817-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5817-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5817-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5817-T fall under?
The 1N5817-T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5817-T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5817-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5817-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5817-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5817-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5817-T often in real-time on the comparison pages.
What if I can't find stock of 1N5817-T?
You can fill out our help required form which you can use to request a quote for 1N5817-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.