Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Repetitive Reverse Voltage Vrrm Max:20V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5817-B.?
Additional datasheets, footprints and schematics for 1N5817-B. are listed on our Part Details page. You can also find images and similar parts to 1N5817-B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5817-B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5817-B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5817-B. fall under?
The 1N5817-B. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5817-B. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5817-B. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5817-B. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N5817-B. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1N5817-B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5817-B. often in real-time on the comparison pages.
What if I can't find stock of 1N5817-B.?
You can fill out our help required form which you can use to request a quote for 1N5817-B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.