Status: | Active |
---|---|
Series: | 1N5711 |
RoHS: | Compliant |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
38,423
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
72,000
in stock
|
Buy Now | |
Microchip Technology
from US$6.23
|
5,902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0353
|
3,240
in stock
|
Buy Now | |
Avnet America
-
|
56,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
28,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.57
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0709 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
1N5711 Series 70 V 15 mA Small Signal Schottky Diode Through Hole - DO-35 | Future Electronics |
Diode Schottky 15mA 70V DO35 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 70V 0.015A 2-Pin DO-35 | Avnet America |
DIODE, SCHOTTKY, 0.015A, 70V, DO-35 | element14 |
ST Schottky Diode, 15mA, 70V, DO-35 | Distrelec |
Diode Small Signal Schottky 70V 0.015A 2-Pin DO-35 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N5711?
Additional datasheets, footprints and schematics for 1N5711 are listed on our Part Details page. You can also find images and similar parts to 1N5711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5711 fall under?
The 1N5711 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to 1N5711 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5711 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5711 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1N5711 have stock available?
Authorised distributors including Future Electronics, RS, Microchip Technology, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 1N5711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5711 often in real-time on the comparison pages.
What if I can't find stock of 1N5711?
You can fill out our help required form which you can use to request a quote for 1N5711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.