Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0386
|
12,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0403
|
9,130
in stock
|
Buy Now | |
Conrad
from US$0.09
|
4,991
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
4,633
in stock
|
Buy Now | |
Jameco Electronics
from US$0.09
|
702
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$0.0207
|
283
in stock
|
Buy Now | |
Rutronik
from US$0.0485
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1N5404 |
RoHS: | Compliant |
High Current to Small Size |
High Surge Current Capability |
Low Forward Voltage Drop |
Void-Free Economical Plastic Package |
Available in Volume Quantities |
Plastic Meets UL 94V-0 for Flammability Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220°C Max. for 10 Seconds, 1/16" from case |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5400, 1N5401, 1N5402, 1N5404, 1N5406, 1N5407, 1N5408 |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | 1N5404 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | 1N5404 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Diode Type | Standard Recovery |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 3A, 400V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Packaging | Cut Tape |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
MSL | MSL 1 - Unlimited |
Status: | Unknown |
---|---|
Series: | 1N5404 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | 1N5404 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Rectifier Silicon 400 Prv 3Amp Do-201Ad Rohs Compliant: Yes |Nte Electronics 1N5404 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1N5404?
Additional datasheets, footprints and schematics for 1N5404 are listed on our Part Details page. You can also find images and similar parts to 1N5404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5404 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5404 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5404 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Conrad, RS Americas and Jameco Electronics have stock available or on a lead time for 1N5404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5404 often in real-time on the comparison pages.
What if I can't find stock of 1N5404?
You can fill out our help required form which you can use to request a quote for 1N5404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.