Status: | Unknown |
---|---|
Series: | 1N5398 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 530mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-15 |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5398 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 50A |
Diode Type | Standard Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 60°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
DIODE, STANDARD, 1.5A, 800V | Farnell |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier Silicon Prv=800V If=1.5A Do-15 Case For Power Supply Inverters And Converters Applications |Nte Electronics 1N5398 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5398?
Additional datasheets, footprints and schematics for 1N5398 are listed on our Part Details page. You can also find images and similar parts to 1N5398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5398 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5398 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5398 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1N5398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5398 often in real-time on the comparison pages.
What if I can't find stock of 1N5398?
You can fill out our help required form which you can use to request a quote for 1N5398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.