Status: | Unknown |
---|---|
Series: | 1N5314 Series |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.76
|
206
in stock
|
Buy Now | |
element14
from US$5.19
|
578
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
372
in stock
|
Buy Now | |
Future Electronics
from US$15.99
|
-
|
Buy Now | |
Avnet America
from US$15.68
|
-
|
Buy Now | |
Microchip Technology
from US$17.56
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now |
Peak Operating Voltage Ip | 100V |
---|---|
Regulated Current | 4.7mA |
Dynamic Impedance | 0.238ohm |
Operating Temperature Max | 200°C |
Diode Case Style | DO-35 |
No. of Pins | 2 Pin, 2Pins |
Product Range | 1N5314 Series |
Diode Type | Standard Recovery |
Forward Current If(AV) | 4.7mA |
Junction Temperature Tj Max | 200°C |
Power Dissipation Pd | 600mW |
Repetitive Reverse Voltage Vrrm Max | 100V |
Termination Type | Axial Leaded |
CURRENT REGULATOR DIODE, 600mW, 2.9V, DO-35 | element14 |
Current Regulator Diode, 600Mw, 2.9V, Do-35 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5314?
Additional datasheets, footprints and schematics for 1N5314 are listed on our Part Details page. You can also find images and similar parts to 1N5314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5314 fall under?
The 1N5314 is listed under Semiconductors - Discretes > Diodes > Current Regulator Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5314 when available in the Current Regulator Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5314 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5314 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1N5314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5314 often in real-time on the comparison pages.
What if I can't find stock of 1N5314?
You can fill out our help required form which you can use to request a quote for 1N5314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.