Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0278 |
12,000
|
Buy Now | |
element14 | US$0.0260 |
25,020
|
Buy Now | |
Newark Electronics | US$0.0190 |
6,822
|
Buy Now | |
Farnell | US$0.0208 |
6,822
|
Buy Now | |
Jameco Electronics | US$0.0300 |
6,525
|
Buy Now | |
Schukat Electronic | US$0.0100 |
2,000
|
Buy Now | |
Future Electronics | US$0.0130 |
336
|
Buy Now | |
Avnet America | US$0.0127 |
1
|
Buy Now | |
Microchip Technology | US$2.56 |
-
|
Buy Now | |
Avnet Asia | US$0.0135 |
-
|
Buy Now |
Complete Voltage Range - 1.8 to 200 Volts |
2% and 5% tolerances available |
DO-204AH Package - Smaller than Conventional DO-204AA Package |
Double Slug Type Construction |
Metallurgically Bonded Construction Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230?C, 1/16", from case for 10 seconds |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode |
MOUNTING POSITION: Any |
WAFER FAB LOCATION: Phoenix, Arizona |
ASSEMBLY/TEST LOCATION: Seoul, Korea |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N52, 5.1 V; 5% Tolerance |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 0.5 |
Package Type | Axial Lead |
5.1V 500MW 5% ZENER DO35 | RS |
1N5231 Series 500 mW 5.1 V 200 mA Through Hole Zener Diode - DO-35 | Future Electronics |
Diode Zener Single 5.1V 5% 500mW 2-Pin DO-35 Bulk | Avnet America |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 1N52xxB Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N52xxB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.1V |
Junction Temperature Tj Max | 175°C |
Power Dissipation Max | 500mW |
Repetitive Reverse Voltage Vrrm Max | 2V |
Termination Type | Axial Leaded |
Zener Voltage Vz Typ:5.1V | element14 |
Major Brands 1N5231B. Diode Zener Single 5.1 Volt 5% 500mW 2-Pin DO-35 70 pcs | Jameco Electronics |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Zener Diode, 500Mw, 5.1V, Do-35 | Newark Electronics |
ZENER DIODE, 500mW, 5.1V, DO-35 | Farnell |
Where can I find additional details, specifications and documents for a 1N5231B?
Additional datasheets, footprints and schematics for 1N5231B are listed on our Part Details page. You can also find images and similar parts to 1N5231B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5231B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5231B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5231B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5231B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5231B have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Jameco Electronics have stock available or on a lead time for 1N5231B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5231B often in real-time on the comparison pages.
What if I can't find stock of 1N5231B?
You can fill out our help required form which you can use to request a quote for 1N5231B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.