Status: | Active |
---|---|
Series: | 1N4936 |
RoHS: | Compliant |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
5,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
15,742
in stock
|
Buy Now | |
element14
from US$0.0433
|
15,742
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
15,742
in stock
|
Buy Now | |
Chip One Stop
from US$0.0308
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0345
|
-
|
Buy Now | |
Avnet America
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4936 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Rectifier, Single, 1A, 400V, Do-204Al | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, DO-204AL | element14 |
Rectifier Diode 1A 400V Fast DO-41 | RS |
1N4936 Series 1 A 400 V 200 ns Axial Fast Recovery Rectifier - DO-41 | Future Electronics |
Glass Passivated Junction Rectifier 400V 1A 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4936RLG?
Additional datasheets, footprints and schematics for 1N4936RLG are listed on our Part Details page. You can also find images and similar parts to 1N4936RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4936RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4936RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4936RLG fall under?
The 1N4936RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4936RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4936RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4936RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4936RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 1N4936RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4936RLG often in real-time on the comparison pages.
What if I can't find stock of 1N4936RLG?
You can fill out our help required form which you can use to request a quote for 1N4936RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.