Status: | Unknown |
---|---|
Series: | 1N486B Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | 1N486B Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 4A |
Junction Temperature Tj Max | 175°C |
Termination Type | Axial Leaded |
DIODE, SS, 250V, 0.2A, DO-35 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N486B?
Additional datasheets, footprints and schematics for 1N486B are listed on our Part Details page. You can also find images and similar parts to 1N486B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N486B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N486B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N486B fall under?
The 1N486B is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N486B when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N486B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N486B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N486B have stock available?
Authorised distributors including Farnell, Microchip Technology, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1N486B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N486B often in real-time on the comparison pages.
What if I can't find stock of 1N486B?
You can fill out our help required form which you can use to request a quote for 1N486B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.