Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0258
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 4A |
Where can I find additional details, specifications and documents for a 1N483B.?
Additional datasheets, footprints and schematics for 1N483B. are listed on our Part Details page. You can also find images and similar parts to 1N483B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N483B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N483B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N483B. fall under?
The 1N483B. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N483B. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N483B. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N483B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N483B. have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1N483B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N483B. often in real-time on the comparison pages.
What if I can't find stock of 1N483B.?
You can fill out our help required form which you can use to request a quote for 1N483B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.