Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,500
in stock
|
Buy Now | |
element14
from US$0.14
|
11,125
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
3,156
in stock
|
Buy Now | |
Avnet America
from US$0.0251
|
1,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
416
in stock
|
Buy Now | |
Future Electronics
from US$0.0264
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 47 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 47 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
Diode Zener Single 47V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
1N4756A Series 1 W 47 V 5 uA Axial Through Hole Zener Diode - DO-41 | Future Electronics |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 47V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 47V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 47V, Do-41 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4756A?
Additional datasheets, footprints and schematics for 1N4756A are listed on our Part Details page. You can also find images and similar parts to 1N4756A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4756A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4756A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4756A fall under?
The 1N4756A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4756A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4756A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4756A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4756A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for 1N4756A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4756A often in real-time on the comparison pages.
What if I can't find stock of 1N4756A?
You can fill out our help required form which you can use to request a quote for 1N4756A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.