Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0259
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Avnet America
from US$0.0259
|
5,122
in stock
|
Buy Now | |
Farnell
from US$0.0386
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,240
in stock
|
Buy Now | |
element14
from US$0.11
|
3,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,885
in stock
|
Buy Now | |
Future Electronics
from US$0.0264
|
-
|
Buy Now | |
Microchip Technology
from US$2.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 27 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 27 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
ZENER ARRAY DIODES | Farnell |
1N4750 Series 1 W 27 V 5 uA Through Hole Zener Diode - DO-41 | Future Electronics |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4750A?
Additional datasheets, footprints and schematics for 1N4750A are listed on our Part Details page. You can also find images and similar parts to 1N4750A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4750A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4750A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4750A fall under?
The 1N4750A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4750A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4750A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4750A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4750A have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1N4750A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4750A often in real-time on the comparison pages.
What if I can't find stock of 1N4750A?
You can fill out our help required form which you can use to request a quote for 1N4750A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.