Status: | Unknown |
---|---|
Series: | 1N47 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47 Series |
Leakage Current Max | 5µA |
ZENER DIODE, 1W, 15V, DO-41 | element14 |
Where can I find additional details, specifications and documents for a 1N4744A-TP?
Additional datasheets, footprints and schematics for 1N4744A-TP are listed on our Part Details page. You can also find images and similar parts to 1N4744A-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4744A-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4744A-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4744A-TP fall under?
The 1N4744A-TP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4744A-TP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4744A-TP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4744A-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4744A-TP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1N4744A-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4744A-TP often in real-time on the comparison pages.
What if I can't find stock of 1N4744A-TP?
You can fill out our help required form which you can use to request a quote for 1N4744A-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.