Prices starting from US$0.0250
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0338 |
7,092
|
Buy Now | |
Newark Electronics | US$0.0250 |
8,299
|
Buy Now | |
element14 | US$0.0349 |
7,092
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
2,350
|
Buy Now | |
Chip One Stop | US$0.0277 |
2,307
|
Buy Now | |
Future Electronics | US$0.0283 |
-
|
Buy Now | |
Avnet America | US$0.0263 |
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 13 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 13 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
ZENER ARRAY DIODES | Farnell |
Zener Diode, 1W, 13V, Do-41 | Newark Electronics |
1N4743 Series 1 W 13 V 5 uA Through Hole Zener Diode - DO-41 | Future Electronics |
Diode Zener Single 13V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 13V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
Zener Voltage Vz Typ | 13V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4743A?
Additional datasheets, footprints and schematics for 1N4743A are listed on our Part Details page. You can also find images and similar parts to 1N4743A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4743A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4743A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4743A fall under?
The 1N4743A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4743A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4743A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4743A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4743A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 1N4743A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4743A often in real-time on the comparison pages.
What if I can't find stock of 1N4743A?
You can fill out our help required form which you can use to request a quote for 1N4743A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.