Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.0266
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0258
|
32,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
23,908
in stock
|
Buy Now | |
element14
from US$0.05
|
23,908
in stock
|
Buy Now | |
Farnell
from US$0.05
|
23,908
in stock
|
Buy Now | |
RS Americas
from US$0.0240
|
21,996
in stock
|
Buy Now | |
Avnet America
from US$0.0308
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0387
|
2,872
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,050
in stock
|
Buy Now | |
Avnet Asia
from US$0.0311
|
-
|
Buy Now | |
TTI Europe
from US$0.0369
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 12 V (Tape & Reel) |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 12 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
1N4742 Series 1 W 12 V 5 uA Axial Through Hole Zener Diode - DO-41 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
onsemi Zener Diode 1W 12V 5uA DO-41 | Distrelec |
Diode, Fairchild, 1N4742ATR | RS |
Diode Zener Single 12V 5% 1W 2-Pin DO-41 T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 1.3W |
Termination Type | Axial Leaded |
Test Current | 21mA |
Diode, Zener, 12V, 1.3 W | Newark Electronics |
DIODE, ZENER, 12V, 1.3 W | element14 |
Diode, Zener, Vr 12V, If 200mA, Pkg DO-41,Vf 1.2V, Tj +175C, Cs 380mA, Pd 1.3W, Ir 21mA | Vishay / Small Signal & Opto Products (SSP) 1N4742A-TR | RS Americas |
Diode Zener Single 12V 5% 1.3W 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4742ATR?
Additional datasheets, footprints and schematics for 1N4742ATR are listed on our Part Details page. You can also find images and similar parts to 1N4742ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4742ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4742ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4742ATR fall under?
The 1N4742ATR is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4742ATR when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4742ATR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4742ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4742ATR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N4742ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4742ATR often in real-time on the comparison pages.
What if I can't find stock of 1N4742ATR?
You can fill out our help required form which you can use to request a quote for 1N4742ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.