Status: | Unknown |
---|---|
Series: | 1N47 Series |
RoHS: | Compliant |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47 Series |
Breakdown Voltage | 5.6V |
RoHS Compliant | Yes |
Diode Zener Single 5.6V 5% 1.3W 2-Pin DO-41 Ammo | EBV Elektronik |
Zener Diode, 1.3W, 5.6V, Do-41 | Newark Electronics |
1.0W 5.6V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4734A-TAP?
Additional datasheets, footprints and schematics for 1N4734A-TAP are listed on our Part Details page. You can also find images and similar parts to 1N4734A-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4734A-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4734A-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4734A-TAP fall under?
The 1N4734A-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4734A-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4734A-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4734A-TAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4734A-TAP have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1N4734A-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4734A-TAP often in real-time on the comparison pages.
What if I can't find stock of 1N4734A-TAP?
You can fill out our help required form which you can use to request a quote for 1N4734A-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.