Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Compliant |
Prices starting from US$0.0288
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0482
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0362
|
3,972
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0478
|
1,565
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
-
|
Buy Now | |
Avnet America
from US$0.0288
|
-
|
Buy Now | |
element14
from US$0.0485
|
-
|
Buy Now | |
Avnet Asia
from US$0.0430
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47xxA Series |
Reel Quantity | 5000 |
RoHS Compliant | Yes |
ZENER ARRAY DIODES | Farnell |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R | Avnet Silica |
1N4733A Series 5.1 V â–’5 % 1 W Through Hole Voltage Regulator Diode - DO-41 | Future Electronics |
ZENER DIODE, 1W, 5.1V, DO-41 | element14 |
Where can I find additional details, specifications and documents for a 1N4733A,113.?
Additional datasheets, footprints and schematics for 1N4733A,113. are listed on our Part Details page. You can also find images and similar parts to 1N4733A,113. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4733A,113. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4733A,113. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4733A,113. fall under?
The 1N4733A,113. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4733A,113. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4733A,113. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4733A,113. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4733A,113. have stock available?
Authorised distributors including Farnell, Chip One Stop, Transfer Multisort Elektronik, Avnet Silica and Future Electronics have stock available or on a lead time for 1N4733A,113..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4733A,113. often in real-time on the comparison pages.
What if I can't find stock of 1N4733A,113.?
You can fill out our help required form which you can use to request a quote for 1N4733A,113. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.