Status: | Unknown |
---|---|
Series: | 1N47 Series |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
No stock
|
Buy Now | |
Farnell
from US$0.0287
|
104,060
in stock
|
Buy Now | |
RS Americas
from US$0.0160
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0287
|
577
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0404
|
-
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
TTI Europe
from US$0.0407
|
-
|
Buy Now |
Zener Voltage Vz Typ | 3.9V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47 Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
Diode, Zener, Vr 3.9V, If 200mA, Pkg DO-41,Vf 1.2V, Tj +175degc, Cs 1190mA, Pd 1.3W | Vishay / Small Signal & Opto Products (SSP) 1N4730A-TR | RS Americas |
Diode Zener Single 3.9V 5% 1.3W 2-Pin DO-41 T/R | EBV Elektronik |
Zener Diode, 1.3W, 3.9V, Do-41 | Newark Electronics |
1N4730A Series 1.3 W 3.9 V 200 mA 5 % Tolerance Through Hole Zener Diode - DO-41 | Future Electronics |
1.0W 3.9V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4730A-TR.?
Additional datasheets, footprints and schematics for 1N4730A-TR. are listed on our Part Details page. You can also find images and similar parts to 1N4730A-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4730A-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4730A-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4730A-TR. fall under?
The 1N4730A-TR. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4730A-TR. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4730A-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4730A-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4730A-TR. have stock available?
Authorised distributors including Farnell, RS Americas, Chip One Stop, EBV Elektronik and Newark Electronics have stock available or on a lead time for 1N4730A-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4730A-TR. often in real-time on the comparison pages.
What if I can't find stock of 1N4730A-TR.?
You can fill out our help required form which you can use to request a quote for 1N4730A-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.