Status: | Active |
---|---|
Series: | 1N459A |
RoHS: | Compliant |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
13,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0298
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0250
|
21
in stock
|
Buy Now | |
Farnell
from US$0.0211
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
-
|
Buy Now | |
Future Electronics
from US$0.0191
|
-
|
Buy Now | |
Avnet America
from US$0.0191
|
-
|
Buy Now | |
Microchip Technology
from US$3.69
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N459A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | Axial Lead |
Diode, Fairchild, 1N459ATR | RS |
SMALL SIGNAL DIODE, 200V, DO-204AH | Farnell |
1N459A Series 500 mW 200 V Max Reverse Voltage 0.5 A Small Signal Diode - DO-35 | Future Electronics |
Diode Switching 200V 0.5A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N459ATR?
Additional datasheets, footprints and schematics for 1N459ATR are listed on our Part Details page. You can also find images and similar parts to 1N459ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N459ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N459ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N459ATR fall under?
The 1N459ATR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N459ATR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N459ATR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N459ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N459ATR have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 1N459ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N459ATR often in real-time on the comparison pages.
What if I can't find stock of 1N459ATR?
You can fill out our help required form which you can use to request a quote for 1N459ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.