Status: | Active |
---|---|
Series: | 1N457 |
RoHS: | Compliant |
Prices starting from US$0.0284
This product is general usage and suitable for many different applications. |
Description | 1N457 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.2 |
trr Max (ns) | - |
CD Max (pF) | 8 |
Package Type | Axial Lead |
Diode, Fairchild, 1N457TR | RS |
1N457 Series 200 mA 70 V 500 mW Through Hole Small Signal Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 70V 0.2A 2-Pin DO-35 T/R | Avnet America |
DIODE, SMALL SIGNAL, 70V, DO-240AH | Farnell |
Where can I find additional details, specifications and documents for a 1N457TR?
Additional datasheets, footprints and schematics for 1N457TR are listed on our Part Details page. You can also find images and similar parts to 1N457TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N457TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N457TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N457TR fall under?
The 1N457TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N457TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N457TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N457TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N457TR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 1N457TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N457TR often in real-time on the comparison pages.
What if I can't find stock of 1N457TR?
You can fill out our help required form which you can use to request a quote for 1N457TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.