1N457ATR Part Information

Details for 1N457ATR by ON Semiconductor

Semiconductors - Discretes>Diodes>Small Signal Diodes

Part Downloads

Part Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 70V
Forward Current If(AV) 200mA
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 4A
Operating Temperature Max 175°C
Diode Case Style DO-204AH
No. of Pins 2Pins
Product Range 1N457A Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N457ATR?

Additional datasheets, footprints and schematics for 1N457ATR are listed in our Part Details tab. You can also find the 1N457ATR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N457ATR in the Pricing & Inventory tab next to part details. You can view 1N457ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N457ATR fall under?

The 1N457ATR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N457ATR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N457ATR you can contact the distributor directly for product support, shipping queries etc.

Is the 1N457ATR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1N457ATR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1N457ATR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N457ATR often in real-time on the comparison pages.

What if I can't find stock of 1N457ATR?

You can fill out our help required form which you can use to request a quote for 1N457ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1N457ATR

Loading...
Loading Results for 1N457ATR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us