Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0236
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
20,657
in stock
|
Buy Now | |
element14
from US$0.0220
|
20,505
in stock
|
Buy Now | |
Farnell
from US$0.0190
|
20,505
in stock
|
Buy Now | |
Future Electronics
from US$0.0185
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0261
|
7,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.0243
|
3,280
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0174
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching Diode (Trr < 4.0nsec) |
Flat Lead, Surface Mount Device Under 0.70mm Height |
Extremely Small Outline Plastic Package SOD523F |
Moisture Level Sensitivity 1 |
Pb-free Version and RoHS Compliant |
Matte Tin (Sn) Lead Finish |
Green Mold Compound |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 1N4448WT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-523-2 |
Diode, Small Signal, 75V, Sod-523F | Newark Electronics |
DIODE, SMALL SIGNAL, 75V, SOD-523F | element14 |
1N4448WT Series 200 mW 75 V Max Reverse Voltage SMT Fast Switch Diode - SOD-523 | Future Electronics |
Diode, Fairchild, 1N4448WT | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 150mA 2-Pin SOD-523F T/R | EBV Elektronik |
Diode Small Signal Switching 75V 2-Pin SOD-523F T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 1N4448WT?
Additional datasheets, footprints and schematics for 1N4448WT are listed on our Part Details page. You can also find images and similar parts to 1N4448WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448WT fall under?
The 1N4448WT is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448WT when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448WT you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4448WT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 1N4448WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448WT often in real-time on the comparison pages.
What if I can't find stock of 1N4448WT?
You can fill out our help required form which you can use to request a quote for 1N4448WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.