Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | 1N4447 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
Diodes - General Purpose, Power, Switching Diode | Future Electronics |
Diode Standard 100V Through Hole DO-35 | Avnet America |
Where can I find additional details, specifications and documents for a 1N4447?
Additional datasheets, footprints and schematics for 1N4447 are listed on our Part Details page. You can also find images and similar parts to 1N4447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4447 fall under?
The 1N4447 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4447 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4447 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4447 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4447 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 1N4447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4447 often in real-time on the comparison pages.
What if I can't find stock of 1N4447?
You can fill out our help required form which you can use to request a quote for 1N4447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.